03500.0-00 Fans, Heat Sinks & HVAC by STEGO Elektrotechnik

Receptacle, 250V/6.3A max., for Germany

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.13

Distributor Stock
Logo for RS
RS
from US$20.02
15
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$14.13
54
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$49.54
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

F-type socket | Transfer Multisort Elektronik
Din-Rail Socket Germany Russia fused | RS
Electrical Receptacle, 6.3A, 250Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03500.0-00?

Additional datasheets, footprints and schematics for 03500.0-00 are listed on our Part Details page. You can also find images and similar parts to 03500.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03500.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03500.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03500.0-00 fall under?

The 03500.0-00 is listed under Cooling & Thermal Management > More Fans, Heat Sinks & HVAC.

Can I view similar or alternative parts?

You can view similar parts to 03500.0-00 when available in the More Fans, Heat Sinks & HVAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03500.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 03500.0-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 03500.0-00 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics and Relay Specialties have stock available or on a lead time for 03500.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03500.0-00 often in real-time on the comparison pages.

What if I can't find stock of 03500.0-00?

You can fill out our help required form which you can use to request a quote for 03500.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay