Status: | Unknown |
---|---|
Series: | SSCH Series |
RoHS: | Unknown |
Accessory Type | Busbar |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 1Positions |
Pitch Spacing | - |
Product Range | SSCH Series |
BUSBAR, 1 POSITION, TERMINAL BLOCK | element14 |
Busbar, 1 Position, Terminal Block | Newark Electronics |
Connector Accessories Busbar Brass | Avnet America |
Weidmüller Bus Bar, Silver, 1 x 10mm | Distrelec |
Where can I find additional details, specifications and documents for a 0348900000?
Additional datasheets, footprints and schematics for 0348900000 are listed on our Part Details page. You can also find images and similar parts to 0348900000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0348900000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0348900000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0348900000 fall under?
The 0348900000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0348900000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0348900000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0348900000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0348900000 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 0348900000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0348900000 often in real-time on the comparison pages.
What if I can't find stock of 0348900000?
You can fill out our help required form which you can use to request a quote for 0348900000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.