Status: | Unknown |
---|---|
Series: | 345 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 345 Series |
Voltage Rating VAC | 250V |
Fuseholder, 5x20mm, Low Profile, Finger Grip Knob, 1/4" NEMA/DIN QC, 20A, 250V | Littelfuse 03455LF8H | RS Americas |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
10 A 250 V 5 x 20 mm Quick Connect Straight Panel Mount Fuseholder | Future Electronics |
FUSE HOLDER, 5 X 20MM, PANEL MOUNT | element14 |
FUSEHOLDER 20AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 03455LF8H?
Additional datasheets, footprints and schematics for 03455LF8H are listed on our Part Details page. You can also find images and similar parts to 03455LF8H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03455LF8H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03455LF8H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03455LF8H fall under?
The 03455LF8H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03455LF8H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03455LF8H you can contact the distributor directly for product support, shipping queries etc.
Is the 03455LF8H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03455LF8H have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 03455LF8H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03455LF8H often in real-time on the comparison pages.
What if I can't find stock of 03455LF8H?
You can fill out our help required form which you can use to request a quote for 03455LF8H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.