Status: | Unknown |
---|---|
Series: | 345 Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
No stock
|
Buy Now | |
Future Electronics
from US$1.31
|
400
in stock
|
Buy Now | |
CoreStaff
from US$1.27
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
100
in stock
|
Buy Now | |
RS Americas
from US$2.36
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now |
Product Range | 345 Series |
---|---|
Approval Category | CSA and VDE Approved UL Recognised |
Body Length | 40.39mm |
External Depth | 15.24mm |
Fuse Current | 20A |
Fuse Holder Type | Enclosed Bayonet Style |
Fuse Size Code | 3AG |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
Holder Terminals | Quick Connect Solder |
No. of Fuses | 1Fuses |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Termination Type | Solder |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
20 A 250 V 3 AG Quick Connect Low Profile Panel Mount Fuseholder | Future Electronics |
Fuseholder Body, No Knob, 3AG, Low Profile, 3/16" R/A Solder/QC, 20A, 250V | Littelfuse 03453LF1ZX010 | RS Americas |
Fuse Holder Body | Newark Electronics |
FUSEHOLDER,BODY ONLY, SHOCKSAFE,6.3X32MM | element14 |
Where can I find additional details, specifications and documents for a 03453LF1ZX010?
Additional datasheets, footprints and schematics for 03453LF1ZX010 are listed on our Part Details page. You can also find images and similar parts to 03453LF1ZX010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03453LF1ZX010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03453LF1ZX010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03453LF1ZX010 fall under?
The 03453LF1ZX010 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 03453LF1ZX010 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03453LF1ZX010 you can contact the distributor directly for product support, shipping queries etc.
Is the 03453LF1ZX010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03453LF1ZX010 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 03453LF1ZX010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03453LF1ZX010 often in real-time on the comparison pages.
What if I can't find stock of 03453LF1ZX010?
You can fill out our help required form which you can use to request a quote for 03453LF1ZX010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.