Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Fuse Holder Knob |
---|---|
Features | Screwdriver Slot Knob |
For Use With | Littelfuse International Shock Safe PCB Fuse Holders - 5mm x 20mm |
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
RoHS Compliant | Yes |
Adapter | Transfer Multisort Elektronik |
15 A 250 V Knob PC Board Mount Shock-Safe for 5 x 20 mm Fuse | Future Electronics |
Fuse Holder Knob | Newark Electronics |
ACS SHOCK-SAFE 5X20MM FUSEHLDR | TTI Europe |
Where can I find additional details, specifications and documents for a 03450121HX020?
Additional datasheets, footprints and schematics for 03450121HX020 are listed on our Part Details page. You can also find images and similar parts to 03450121HX020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03450121HX020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03450121HX020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03450121HX020 fall under?
The 03450121HX020 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 03450121HX020 when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03450121HX020 you can contact the distributor directly for product support, shipping queries etc.
Is the 03450121HX020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03450121HX020 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for 03450121HX020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03450121HX020 often in real-time on the comparison pages.
What if I can't find stock of 03450121HX020?
You can fill out our help required form which you can use to request a quote for 03450121HX020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.