Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Receptacle Pin # 34 Contact 30 uin. Brass Alloy 360 1/2 Hard | Mill-Max 0344-2-19-01-34-27-10-0 | RS Americas |
Pin Receptacle Connector 0.032 to 0.046" (0.81 mm to 1.17 mm) No Tail Swage" | Future Electronics |
Contact, Pcb, Receptacle, Single | Newark Electronics |
Circuit Board Hardware - PCB SOCK SWAGE .062 PCB | Sager |
Where can I find additional details, specifications and documents for a 0344-2-19-01-34-27-100?
Additional datasheets, footprints and schematics for 0344-2-19-01-34-27-100 are listed on our Part Details page. You can also find images and similar parts to 0344-2-19-01-34-27-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0344-2-19-01-34-27-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0344-2-19-01-34-27-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0344-2-19-01-34-27-100 fall under?
The 0344-2-19-01-34-27-100 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0344-2-19-01-34-27-100 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0344-2-19-01-34-27-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 0344-2-19-01-34-27-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0344-2-19-01-34-27-100 have stock available?
Authorised distributors including RS Americas, Future Electronics, Newark Electronics and Sager have stock available or on a lead time for 0344-2-19-01-34-27-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0344-2-19-01-34-27-100 often in real-time on the comparison pages.
What if I can't find stock of 0344-2-19-01-34-27-100?
You can fill out our help required form which you can use to request a quote for 0344-2-19-01-34-27-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.