Status: | Unknown |
---|---|
Series: | 342 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 342 Series |
HOLDER 6,3x32 SHOCKSAFE PAN 1/4 | Rutronik |
Fuse Holder, 6.3X32Mm, 20A, 250V | Newark Electronics |
FUSE HOLDER, 6.3X32MM, 20A, 250V | element14 |
Where can I find additional details, specifications and documents for a 03420858HXP?
Additional datasheets, footprints and schematics for 03420858HXP are listed on our Part Details page. You can also find images and similar parts to 03420858HXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03420858HXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03420858HXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03420858HXP fall under?
The 03420858HXP is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03420858HXP when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03420858HXP you can contact the distributor directly for product support, shipping queries etc.
Is the 03420858HXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03420858HXP have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 03420858HXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03420858HXP often in real-time on the comparison pages.
What if I can't find stock of 03420858HXP?
You can fill out our help required form which you can use to request a quote for 03420858HXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.