Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.20
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Tee Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Receptacle Receptacle |
Impedance | 75ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
RF Adapters - Tee BNC Female 75 Ohms | Rapid Electronics |
Rf/Coaxial Adapter, Hdbnc Jack Tee, 75 Ohm | Newark Electronics |
TEE ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 034-1023?
Additional datasheets, footprints and schematics for 034-1023 are listed on our Part Details page. You can also find images and similar parts to 034-1023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 034-1023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 034-1023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 034-1023 fall under?
The 034-1023 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 034-1023 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 034-1023 you can contact the distributor directly for product support, shipping queries etc.
Is the 034-1023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 034-1023 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Electro Enterprises, Newark Electronics and Farnell have stock available or on a lead time for 034-1023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 034-1023 often in real-time on the comparison pages.
What if I can't find stock of 034-1023?
You can fill out our help required form which you can use to request a quote for 034-1023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.