Status: | Unknown |
---|---|
Series: | 340 Series |
RoHS: | Unknown |
Prices starting from US$33.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.40
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$46.24
|
62
in stock
|
Buy Now | |
element14
from US$53.15
|
62
in stock
|
Buy Now | |
Farnell
from US$49.92
|
62
in stock
|
Buy Now | |
Distrelec
from US$81.31
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.78
|
1
in stock
|
Buy Now | |
Future Electronics
from US$33.22
|
-
|
Buy Now | |
TTI Europe
from US$45.04
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Solder |
No. of Fuses | 1Fuses |
Product Range | 340 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (07-Jul-2017) |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Holder, 250 V, 250 V, 20 A, Cartridge Fuse Holder, Solder, 1 Rohs Compliant: Yes |Littelfuse 03400313Z | Newark Electronics |
FUSE HOLDER, 20A, 250V, SOLDER LUG | element14 |
Littelfuse Fuse Holder 6.3 x 32 mm 10GOhm 250V 20A Black Thermoplastic Panel Mount IP67 | Distrelec |
Fuse holder | Transfer Multisort Elektronik |
20 A 250 V Panel Mount Dull Black RF Shielded/Watertight Fuseholder | Future Electronics |
FUSEHOLDER 20AMP 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 03400313Z?
Additional datasheets, footprints and schematics for 03400313Z are listed on our Part Details page. You can also find images and similar parts to 03400313Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03400313Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03400313Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03400313Z fall under?
The 03400313Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 03400313Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03400313Z you can contact the distributor directly for product support, shipping queries etc.
Is the 03400313Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03400313Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 03400313Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03400313Z often in real-time on the comparison pages.
What if I can't find stock of 03400313Z?
You can fill out our help required form which you can use to request a quote for 03400313Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.