Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | HD BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG55/U, RG142A/U, RG223/U, RG400/U |
RoHS Compliant | Yes |
Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable | Newark Electronics |
RF Connector HD-BNC Receptacle RG-55 RG-142 RG-223 RG-400 6GHz 50Ohm Bulkhead Straight Crimp | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 034-5063?
Additional datasheets, footprints and schematics for 034-5063 are listed on our Part Details page. You can also find images and similar parts to 034-5063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 034-5063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 034-5063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 034-5063 fall under?
The 034-5063 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 034-5063 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 034-5063 you can contact the distributor directly for product support, shipping queries etc.
Is the 034-5063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 034-5063 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 034-5063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 034-5063 often in real-time on the comparison pages.
What if I can't find stock of 034-5063?
You can fill out our help required form which you can use to request a quote for 034-5063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.