Status: | Unknown |
---|---|
Series: | MICRO3 337 Series |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
No stock
|
Buy Now |
Fuse Current | 7.5A |
---|---|
Voltage Rating VDC | 32V |
Product Range | MICRO3 337 Series |
RoHS Compliant | Yes |
Blade Fuse, 7.5A, 32Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 033707.5LXS?
Additional datasheets, footprints and schematics for 033707.5LXS are listed on our Part Details page. You can also find images and similar parts to 033707.5LXS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 033707.5LXS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 033707.5LXS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 033707.5LXS fall under?
The 033707.5LXS is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 033707.5LXS when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 033707.5LXS you can contact the distributor directly for product support, shipping queries etc.
Is the 033707.5LXS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 033707.5LXS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 033707.5LXS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 033707.5LXS often in real-time on the comparison pages.
What if I can't find stock of 033707.5LXS?
You can fill out our help required form which you can use to request a quote for 033707.5LXS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.