Status: | Unknown |
---|---|
Series: | SAK Series |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Modular Terminals |
No. of Positions | 2Positions |
Pitch Spacing | - |
Product Range | SAK Series |
Terminal Block Jumper, 2Way | Newark Electronics |
Conn Jumper M 2 POS ST | Avnet America |
TERMINAL BLOCK JUMPER, 2WAY | element14 |
Where can I find additional details, specifications and documents for a 0337000000?
Additional datasheets, footprints and schematics for 0337000000 are listed on our Part Details page. You can also find images and similar parts to 0337000000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0337000000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0337000000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0337000000 fall under?
The 0337000000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0337000000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0337000000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0337000000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0337000000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 0337000000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0337000000 often in real-time on the comparison pages.
What if I can't find stock of 0337000000?
You can fill out our help required form which you can use to request a quote for 0337000000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.