Status: | Unknown |
---|---|
Series: | 033200 Series |
RoHS: | Unknown |
Product Range | 033200 Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Brass Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | Lead (15-Jan-2019) |
Industrial Circular, Plug, 8Pos, Cable | Newark Electronics |
INDUSTRIAL CIRCULAR, PLUG, 8POS, CABLE | element14 |
Lumberg products deliver secure electrical connections for various devices used in daily life. These round connectors with screw caps ensure secure connection, despite easier assembly. Suitable for signal and load currents up to 5 A. Plug compatible according to IEC 60130-9. | Conrad |
Lumberg Connect GmbH Circular Connector Plug, IP68, Straight, 8 Poles | Distrelec |
YLU033200 08-1 | Avnet Europe |
Where can I find additional details, specifications and documents for a 033200 08-1?
Additional datasheets, footprints and schematics for 033200 08-1 are listed on our Part Details page. You can also find images and similar parts to 033200 08-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 033200 08-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 033200 08-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 033200 08-1 fall under?
The 033200 08-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 033200 08-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 033200 08-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 033200 08-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 033200 08-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for 033200 08-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 033200 08-1 often in real-time on the comparison pages.
What if I can't find stock of 033200 08-1?
You can fill out our help required form which you can use to request a quote for 033200 08-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.