Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$11.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.59
|
15
in stock
|
Buy Now | |
element14
from US$13.06
|
180
in stock
|
Buy Now | |
Farnell
from US$12.76
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.72
|
88
in stock
|
Buy Now | |
RS Americas
from US$21.51
|
43
in stock
|
Buy Now | |
Distrelec
from US$11.86
|
15
in stock
|
Buy Now | |
Rutronik
from US$15.82
|
-
|
Buy Now | |
Newark Electronics
from US$20.58
|
-
|
Buy Now | |
Toby Electronics
from US$12.99
|
-
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Copper Alloy |
Contact Plating | Nickel, Gold over Nickel Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP68 |
PLUG, FREE, 12WAY | element14 |
Connector: M16 | Transfer Multisort Elektronik |
Connector IP68 Watertight Locking 12 0.25 3 A 60 VAC -3 pF | Lumberg 0332 12 | RS Americas |
Plug,DIN,IP68,360Shielded,12way | RS |
Lumberg Connect GmbH DIN Plug, 3A, 60V, 12 Poles, Plug | Distrelec |
12P CIRCULAR SHIELDED IP68 | Rutronik |
Circular Connector, Plug, 12 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 0332 12?
Additional datasheets, footprints and schematics for 0332 12 are listed on our Part Details page. You can also find images and similar parts to 0332 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0332 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0332 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0332 12 fall under?
The 0332 12 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0332 12 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0332 12 you can contact the distributor directly for product support, shipping queries etc.
Is the 0332 12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0332 12 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS Americas and RS have stock available or on a lead time for 0332 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0332 12 often in real-time on the comparison pages.
What if I can't find stock of 0332 12?
You can fill out our help required form which you can use to request a quote for 0332 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.