Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$9.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.68
|
27
in stock
|
Buy Now | |
element14
from US$16.35
|
180
in stock
|
Buy Now | |
Farnell
from US$13.92
|
180
in stock
|
Buy Now | |
Conrad
from US$12.00
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$10.65
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$10.54
|
11
in stock
|
Buy Now | |
RS Americas
from US$9.16
|
-
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP68 |
PLUG, FREE, 7WAY | element14 |
Lumberg products deliver secure electrical connections for various devices used in daily life. These round connectors with screw caps ensure secure connection, despite easier assembly. Suitable for signal and load currents up to 5 A. Plug compatible according to IEC 60130-9. | Conrad |
Circular Connector 7 Contact(s) | Rapid Electronics |
Cable plug 7 way | RS |
Plug Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, Shielded At 360° Rohs Compliant: Yes |Lumberg 0332 07-1 | Newark Electronics |
connector, circular din, male locking plug w/shielding,7 contact, ip68 watertight | Lumberg 0332 07-1 | RS Americas |
Where can I find additional details, specifications and documents for a 0332 07-1?
Additional datasheets, footprints and schematics for 0332 07-1 are listed on our Part Details page. You can also find images and similar parts to 0332 07-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0332 07-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0332 07-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0332 07-1 fall under?
The 0332 07-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0332 07-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0332 07-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 0332 07-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0332 07-1 have stock available?
Authorised distributors including element14, Farnell, Conrad, Rapid Electronics and Chip One Stop have stock available or on a lead time for 0332 07-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0332 07-1 often in real-time on the comparison pages.
What if I can't find stock of 0332 07-1?
You can fill out our help required form which you can use to request a quote for 0332 07-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.