Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.38
|
235
in stock
|
Buy Now | |
element14
from US$10.44
|
258
in stock
|
Buy Now | |
Farnell
from US$7.42
|
258
in stock
|
Buy Now | |
Conrad
from US$15.14
|
126
in stock
|
Buy Now | |
RS Americas
from US$7.16
|
116
in stock
|
Buy Now | |
Distrelec
from US$7.29
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$7.57
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.80
|
8
in stock
|
Buy Now |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP68 |
CIRCULAR CONNECTOR, PLUG, 4 WAY, CABLE | element14 |
Plug,DIN,IP68,360Shielded,4way | RS |
Lumberg products deliver secure electrical connections for various devices used in daily life. These round connectors with screw caps ensure secure connection, despite easier assembly. Suitable for signal and load currents up to 5 A. Plug compatible according to IEC 60130-9. | Conrad |
Connector IP68 Watertight Locking 4 0.75 5 A 250 VAC -2 pF, 0332 Series | Lumberg 0332 04 | RS Americas |
Lumberg Connect GmbH DIN Plug, 5A, 250V, 4 Poles, Plug | Distrelec |
Plug Acc. To Iec 61076-2-106, Ip 68, With Threaded Joint And Solder Terminals, Shielded At 360° Rohs Compliant: Yes |Lumberg 0332 04 | Newark Electronics |
Connector: M16 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 0332 04?
Additional datasheets, footprints and schematics for 0332 04 are listed on our Part Details page. You can also find images and similar parts to 0332 04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0332 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0332 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0332 04 fall under?
The 0332 04 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0332 04 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0332 04 you can contact the distributor directly for product support, shipping queries etc.
Is the 0332 04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0332 04 have stock available?
Authorised distributors including element14, Farnell, RS, Conrad and RS Americas have stock available or on a lead time for 0332 04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0332 04 often in real-time on the comparison pages.
What if I can't find stock of 0332 04?
You can fill out our help required form which you can use to request a quote for 0332 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.