Status: | Unknown |
---|---|
Series: | MICRO2 327 Series |
RoHS: | Unknown |
Blow Characteristic | - |
---|---|
Fuse Current | 15A |
Voltage Rating VDC | 32V |
Product Range | MICRO2 327 Series |
Blade Fuse, 15A, 32Vdc | Newark Electronics |
BLADE FUSE, 15A, 32VDC | element14 |
15A Blue Automotive Blade Fuse, 32 V dc | Littelfuse 0327015.LXS | RS Americas |
Where can I find additional details, specifications and documents for a 0327015.LXS?
Additional datasheets, footprints and schematics for 0327015.LXS are listed on our Part Details page. You can also find images and similar parts to 0327015.LXS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0327015.LXS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0327015.LXS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0327015.LXS fall under?
The 0327015.LXS is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0327015.LXS when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0327015.LXS you can contact the distributor directly for product support, shipping queries etc.
Is the 0327015.LXS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0327015.LXS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0327015.LXS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0327015.LXS often in real-time on the comparison pages.
What if I can't find stock of 0327015.LXS?
You can fill out our help required form which you can use to request a quote for 0327015.LXS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.