Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
No. of Contacts | 1Contacts |
---|---|
Connector Type | Contact, Solder |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Pin Length | 0.317" |
RoHS Compliant | No |
| Heilind Electronics |
Pin Receptacle, Pc Board, Solder | Newark Electronics |
0322 Series Tin/Lead over Nickel 0.317 (8.05mm) Pin Receptacle" | Future Electronics |
Receptacle, Pin | RS Americas |
IC & Component Sockets SOCK PC SOLDER MOUNT | Sager |
Where can I find additional details, specifications and documents for a 0322-015013427100?
Additional datasheets, footprints and schematics for 0322-015013427100 are listed on our Part Details page. You can also find images and similar parts to 0322-015013427100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0322-015013427100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0322-015013427100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0322-015013427100 fall under?
The 0322-015013427100 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 0322-015013427100 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0322-015013427100 you can contact the distributor directly for product support, shipping queries etc.
Is the 0322-015013427100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0322-015013427100 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 0322-015013427100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0322-015013427100 often in real-time on the comparison pages.
What if I can't find stock of 0322-015013427100?
You can fill out our help required form which you can use to request a quote for 0322-015013427100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.