Status: | Unknown |
---|---|
Series: | 03 Series |
RoHS: | Unknown |
Product Range | 03 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Nickel, Gold over Nickel Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Lumberg Connect GmbH Cable DIN, 3A, 60V, 12 Poles, Socket | Distrelec |
Connector: M16 | Transfer Multisort Elektronik |
0322 - Lumberg IP68 Cable Sockets | Toby Electronics |
Conn DIN Connector SKT 12 POS Solder ST Cable Mount 12 Terminal 1 Port Box | Avnet Europe |
SOCKET, FREE, 12WAY | Farnell |
Circular Metal Socket 24AWG 5A 60VAC 5mOhms Cable Mount -40 to 85C 12 Position | RS Americas |
Circular Connector, Receptacle, 12 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 0322 12?
Additional datasheets, footprints and schematics for 0322 12 are listed on our Part Details page. You can also find images and similar parts to 0322 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0322 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0322 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0322 12 fall under?
The 0322 12 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0322 12 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0322 12 you can contact the distributor directly for product support, shipping queries etc.
Is the 0322 12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0322 12 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Toby Electronics, Avnet Europe and Farnell have stock available or on a lead time for 0322 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0322 12 often in real-time on the comparison pages.
What if I can't find stock of 0322 12?
You can fill out our help required form which you can use to request a quote for 0322 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.