03209.9-01 Enclosures, Racks & Accessories by STEGO Elektrotechnik

FAN HEATER 1KW -40 TO 158 DEG F 120V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$650.71

Distributor Stock
Logo for Farnell
Farnell
from US$680.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$650.71
-
Buy Now
Logo for element14
element14
from US$654.53
-
Buy Now

Specifications

Voltage Rating VAC 120V
Output Power 1kW
External Height - Metric 88mm
External Width - Metric 66mm
External Depth - Metric 150.5mm
External Height - Imperial 3.5"
Product Range -

Alternative Descriptions

Fan Heater, 1Kw, -40 To 158 Deg F, 120V | Newark Electronics
FAN HEATER, 1KW, -40 TO 158 DEG F, 120V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03209.9-01?

Additional datasheets, footprints and schematics for 03209.9-01 are listed on our Part Details page. You can also find images and similar parts to 03209.9-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03209.9-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03209.9-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03209.9-01 fall under?

The 03209.9-01 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 03209.9-01 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03209.9-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 03209.9-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 03209.9-01 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 03209.9-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03209.9-01 often in real-time on the comparison pages.

What if I can't find stock of 03209.9-01?

You can fill out our help required form which you can use to request a quote for 03209.9-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay