03202.0-01 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

FAN HEATER, 1KW, -40 TO 158 DEG F, 240V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$333.32

Distributor Stock
Logo for RS
RS
from US$333.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$659.43
-
Buy Now

Specifications

Voltage Rating VAC 240V
Output Power 1kW
External Height - Metric 88.9mm
External Width - Metric 66mm
External Depth - Metric 152.4mm
External Height - Imperial 3.5"
RoHS Compliant Yes

Alternative Descriptions

Fan heater, thermostat, screw,1000W 230V | RS
Fan Heater, 1Kw, -40 To 158 Deg F, 240V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03202.0-01?

Additional datasheets, footprints and schematics for 03202.0-01 are listed on our Part Details page. You can also find images and similar parts to 03202.0-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03202.0-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03202.0-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03202.0-01 fall under?

The 03202.0-01 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.

Can I view similar or alternative parts?

You can view similar parts to 03202.0-01 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03202.0-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 03202.0-01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 03202.0-01 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 03202.0-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03202.0-01 often in real-time on the comparison pages.

What if I can't find stock of 03202.0-01?

You can fill out our help required form which you can use to request a quote for 03202.0-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay