Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0046
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.96
|
1,175
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0046
|
5,000
in stock
|
Buy Now | |
element14
from US$14.99
|
1,236
in stock
|
Buy Now | |
Newark Electronics
from US$15.50
|
1,175
in stock
|
Buy Now | |
RS Americas
from US$12.59
|
338
in stock
|
Buy Now | |
Avnet America
from US$9.61
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Product Range | - |
RF/COAXIAL ADAPTER, BNC JACK-BNC PLUG | element14 |
Rf/Coaxial Adapter, Bnc Jack-Bnc Plug | Newark Electronics |
Adapter RF Coaxial BNC In-Series Right Angle Jack-Plug 50 Ohm | Amphenol RF 031-9 | RS Americas |
RF / Coaxial Adapter, BNC, Jack, BNC, Plug, Right Angle Adapter, 50 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-9?
Additional datasheets, footprints and schematics for 031-9 are listed on our Part Details page. You can also find images and similar parts to 031-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-9 fall under?
The 031-9 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 031-9 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-9 have stock available?
Authorised distributors including Rapid Electronics, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 031-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-9 often in real-time on the comparison pages.
What if I can't find stock of 031-9?
You can fill out our help required form which you can use to request a quote for 031-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.