Status: | Unknown |
---|---|
Series: | CA-B Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
97
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
75,715
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
385
in stock
|
Buy Now | |
PEI-Genesis
from US$0.59
|
313
in stock
|
Buy Now | |
element14
from US$1.03
|
97
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CA-B Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 22AWG |
For Use With | ITT Cannon's CA-Bayonet Circular Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Size | 16 |
Contact Termination | Crimp |
Contact SKT Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 031-8639-120?
Additional datasheets, footprints and schematics for 031-8639-120 are listed on our Part Details page. You can also find images and similar parts to 031-8639-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-8639-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-8639-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-8639-120 fall under?
The 031-8639-120 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-8639-120 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8639-120 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-8639-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-8639-120 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, PEI-Genesis, element14 and Farnell have stock available or on a lead time for 031-8639-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-8639-120 often in real-time on the comparison pages.
What if I can't find stock of 031-8639-120?
You can fill out our help required form which you can use to request a quote for 031-8639-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.