Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.09
|
467
in stock
|
Buy Now | |
element14
from US$15.35
|
492
in stock
|
Buy Now | |
Newark Electronics
from US$18.44
|
467
in stock
|
Buy Now | |
Heilind Electronics
from US$17.65
|
162
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.65
|
54
in stock
|
Buy Now | |
Avnet America
from US$8.19
|
-
|
Buy Now | |
RS Americas
from US$0.0340
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack Plug |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Product Range | - |
BNC TEE ADAPTER, 1 X JACK-1 X PLUG/JACK | element14 |
Bnc Tee Adapter, 1 X Jack-1 X Plug/Jack | Newark Electronics |
BNC TEE ADAPTER | Heilind Electronics |
BNC TEE ADAPTER J/P/J | Avnet America |
TEE ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-8?
Additional datasheets, footprints and schematics for 031-8 are listed on our Part Details page. You can also find images and similar parts to 031-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-8 fall under?
The 031-8 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 031-8 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-8 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 031-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-8 often in real-time on the comparison pages.
What if I can't find stock of 031-8?
You can fill out our help required form which you can use to request a quote for 031-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.