Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG59 RG62 Belden 8241 8263 8279 9209 |
Product Range | - |
Connector 75 Ohms RG&frasl U-59 BNC Plug | Amphenol RF 031-70008 | RS Americas |
Rf/Coaxial, Bnc Plug, Straight, 75 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP | element14 |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Crimp, 75 ohm | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-70008?
Additional datasheets, footprints and schematics for 031-70008 are listed on our Part Details page. You can also find images and similar parts to 031-70008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-70008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-70008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-70008 fall under?
The 031-70008 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-70008 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-70008 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-70008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-70008 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 031-70008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-70008 often in real-time on the comparison pages.
What if I can't find stock of 031-70008?
You can fill out our help required form which you can use to request a quote for 031-70008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.