Status: | Unknown |
---|---|
Series: | SINK-BOX Series |
RoHS: | Unknown |
Plate Type | End Plate |
---|---|
Plate Material | Anodised Aluminium Alloy |
Plate Colour | Black |
For Use With | Hammond 431609 531609 431612 531612 431610 & 531610 Enclosures |
External Depth - Metric | 50.8mm |
External Width - Metric | 89.5mm |
External Height - Metric | 1.1mm |
External Depth - Imperial | 2" |
External Width - Imperial | 3.524" |
External Height - Imperial | 0.04" |
Product Range | SINK-BOX Series |
SVHC | No SVHC (15-Jan-2019) |
90X51 End Pnl Black Pkg Of 2 Rohs Compliant: Yes |Hammond 031623 | Newark Electronics |
Enclosures, RPLACMENT END PANELS FOR SINK BOX SERIES | Hammond Manufacturing 031623 | RS Americas |
Where can I find additional details, specifications and documents for a 031623?
Additional datasheets, footprints and schematics for 031623 are listed on our Part Details page. You can also find images and similar parts to 031623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031623 fall under?
The 031623 is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 031623 when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031623 you can contact the distributor directly for product support, shipping queries etc.
Is the 031623 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031623 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 031623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031623 often in real-time on the comparison pages.
What if I can't find stock of 031623?
You can fill out our help required form which you can use to request a quote for 031623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.