Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 250V |
---|---|
Fuse Current | 1A |
Breaking Capacity | 35A @ 250VAC / 10kA @ 125VAC |
Fuse Size Code | 3AG |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
FUSE CARTRIDGE 250V SB PT 3AG 1A | Littelfuse 0315001.HXP | RS Americas |
Cartridge Fuse, Slow Blow, 1A, 250V | Newark Electronics |
FUSE, AXIAL, 1A, 6.3 X 32MM, SLOW BLOW | element14 |
Where can I find additional details, specifications and documents for a 0315001.HXP?
Additional datasheets, footprints and schematics for 0315001.HXP are listed on our Part Details page. You can also find images and similar parts to 0315001.HXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0315001.HXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0315001.HXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0315001.HXP fall under?
The 0315001.HXP is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 0315001.HXP when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0315001.HXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0315001.HXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0315001.HXP have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0315001.HXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0315001.HXP often in real-time on the comparison pages.
What if I can't find stock of 0315001.HXP?
You can fill out our help required form which you can use to request a quote for 0315001.HXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.