Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.69
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG142, RG223, RG400 |
Contact Material | Brass |
RoHS Compliant | Yes |
Connector rf coaxial bnc cable jack clamp/solder for rg/u 58 141 142 400 50 ohm | Amphenol RF 031-5 | RS Americas |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Clamp | Newark Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Jack, Solder, 50 ohm, RG58, RG142, RG223, RG400 | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5?
Additional datasheets, footprints and schematics for 031-5 are listed on our Part Details page. You can also find images and similar parts to 031-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5 fall under?
The 031-5 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 031-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5 often in real-time on the comparison pages.
What if I can't find stock of 031-5?
You can fill out our help required form which you can use to request a quote for 031-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.