Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.64
|
34
in stock
|
Buy Now | |
RS Americas
from US$12.95
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$19.71
|
34
in stock
|
Buy Now | |
element14
from US$14.91
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.07
|
22
in stock
|
Buy Now | |
Avnet America
from US$8.46
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 75ohm |
Connector Type | Intra Series Coaxial |
Adapter RF Coaxial BNC In-Series Bulkhead Jack-Jack Isolated 75 Ohm | Amphenol RF 031-4803-75 | RS Americas |
Bulkhead Adapter, Bnc Jack-Bnc Jack | Newark Electronics |
BULKHEAD ADAPTER, BNC JACK-BNC JACK | element14 |
Adapter | Transfer Multisort Elektronik |
RF / Coaxial Adapter, BNC, Jack, BNC, Jack, Straight Adapter, 75 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-4803-75?
Additional datasheets, footprints and schematics for 031-4803-75 are listed on our Part Details page. You can also find images and similar parts to 031-4803-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-4803-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-4803-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-4803-75 fall under?
The 031-4803-75 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 031-4803-75 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-4803-75 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-4803-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-4803-75 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 031-4803-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-4803-75 often in real-time on the comparison pages.
What if I can't find stock of 031-4803-75?
You can fill out our help required form which you can use to request a quote for 031-4803-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.