Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.39
|
992
in stock
|
Buy Now | |
element14
from US$4.22
|
1,492
in stock
|
Buy Now | |
Farnell
from US$6.42
|
1,004
in stock
|
Buy Now | |
RS Americas
from US$5.25
|
368
in stock
|
Buy Now | |
Heilind Electronics
from US$8.06
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
62
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.06
|
23
in stock
|
Buy Now | |
Avnet America
-
|
438
in stock
|
Buy Now | |
Richardson RFPD
from US$5.23
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG141 |
Contact Material | Brass |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf Coaxial, Bnc, Straight Plug, 50Ohm | Newark Electronics |
Connector 50 Ohms Straight RG 58 58A 58C 141 303 LMR 195 Belden 7806A | Amphenol RF 031-320 | RS Americas |
BNC CONNECTOR | Heilind Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Crimp, 50 ohm, RG58, RG141, Brass | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-320?
Additional datasheets, footprints and schematics for 031-320 are listed on our Part Details page. You can also find images and similar parts to 031-320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-320 fall under?
The 031-320 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-320 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-320 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-320 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-320 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Heilind Electronics have stock available or on a lead time for 031-320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-320 often in real-time on the comparison pages.
What if I can't find stock of 031-320?
You can fill out our help required form which you can use to request a quote for 031-320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.