Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.97
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
1,507
in stock
|
Buy Now | |
element14
from US$3.76
|
1,507
in stock
|
Buy Now | |
Farnell
from US$3.81
|
1,507
in stock
|
Buy Now | |
Heilind Electronics
from US$3.93
|
1,040
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.93
|
312
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.36
|
76
in stock
|
Buy Now | |
RS Americas
from US$2.37
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
21
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
Richardson RFPD
from US$0.83
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
RECEPTACLE | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
BNC Straight Jack Solder Cup 50 Ohm | RS |
Connector BNC 50 Ohms Straight Receptacle Nickel Finish Silicone Rubber | Amphenol RF 031-236 | RS Americas |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm, Beryllium Copper | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-236?
Additional datasheets, footprints and schematics for 031-236 are listed on our Part Details page. You can also find images and similar parts to 031-236 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-236 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-236 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-236 fall under?
The 031-236 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-236 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-236 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-236 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-236 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 031-236.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-236 often in real-time on the comparison pages.
What if I can't find stock of 031-236?
You can fill out our help required form which you can use to request a quote for 031-236 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.