Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.66
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$28.22
|
71
in stock
|
Buy Now | |
element14
from US$20.91
|
71
in stock
|
Buy Now | |
RS Americas
from US$20.22
|
63
in stock
|
Buy Now | |
RS
from US$20.64
|
-
|
Buy Now | |
Avnet America
from US$14.81
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Beryllium Copper |
Frequency Max | 2GHz |
RoHS Compliant | Yes |
Rf Coaxial, Bnc Jack, 50 Ohm, Panel Rohs Compliant: Yes |Amphenol Rf 031-223 | Newark Electronics |
RF COAXIAL, BNC JACK, 50 OHM, PANEL | element14 |
Connector Receptacle Brass Nickel Finish TFE or Noryl Nickel | Amphenol RF 031-223 | RS Americas |
RF Connector BNC Straight Receptacle Jac | RS |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm, Beryllium Copper | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-223?
Additional datasheets, footprints and schematics for 031-223 are listed on our Part Details page. You can also find images and similar parts to 031-223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-223 fall under?
The 031-223 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-223 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-223 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-223 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-223 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 031-223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-223 often in real-time on the comparison pages.
What if I can't find stock of 031-223?
You can fill out our help required form which you can use to request a quote for 031-223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.