Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.76
|
884
in stock
|
Buy Now | |
Farnell
from US$25.53
|
916
in stock
|
Buy Now | |
element14
from US$21.05
|
884
in stock
|
Buy Now | |
RS Americas
from US$12.69
|
287
in stock
|
Buy Now | |
Heilind Electronics
from US$24.91
|
234
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.91
|
70
in stock
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now | |
Richardson RFPD
from US$20.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG108A |
Contact Material | Brass |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf/Coaxial Bnc Plug Str 50 Ohm Clamp/Sldr | Newark Electronics |
Connector rf coaxial twin bnc str plug clamp/solder 1m&1f cont for rg108a cable | Amphenol RF 031-2226 | RS Americas |
TWIN BNC RG108A PLUG | Heilind Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 50 ohm, RG108A, Brass | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-2226?
Additional datasheets, footprints and schematics for 031-2226 are listed on our Part Details page. You can also find images and similar parts to 031-2226 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-2226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-2226 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-2226 fall under?
The 031-2226 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-2226 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-2226 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-2226 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-2226 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Heilind Electronics have stock available or on a lead time for 031-2226.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-2226 often in real-time on the comparison pages.
What if I can't find stock of 031-2226?
You can fill out our help required form which you can use to request a quote for 031-2226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.