Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.89
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$7.50
|
172
in stock
|
Buy Now | |
RS Americas
from US$6.23
|
121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.50
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$9.45
|
35
in stock
|
Buy Now | |
element14
from US$3.96
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.41
|
31
in stock
|
Buy Now | |
Richardson RFPD
from US$4.70
|
31
in stock
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
ADAPTER, BNC PLUG TO BNC PLUG, | Heilind Electronics |
Adapter RF Coaxial BNC Commercial In-Series Straight Plug-Plug 50 Ohm | Amphenol RF 031-218-RFX | RS Americas |
Rf/Coaxial Adapter, Bnc Plug-Bnc Plug | Newark Electronics |
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG | element14 |
Adapter | Transfer Multisort Elektronik |
IN SERIES ADAPTER | Richardson RFPD |
RF / Coaxial Adapter, BNC, Plug, BNC, Plug, Straight Adapter, 50 ohm | Avnet America |
Where can I find additional details, specifications and documents for a 031-218-RFX?
Additional datasheets, footprints and schematics for 031-218-RFX are listed on our Part Details page. You can also find images and similar parts to 031-218-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-218-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-218-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-218-RFX fall under?
The 031-218-RFX is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 031-218-RFX when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-218-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-218-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-218-RFX have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 031-218-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-218-RFX often in real-time on the comparison pages.
What if I can't find stock of 031-218-RFX?
You can fill out our help required form which you can use to request a quote for 031-218-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.