Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.58
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Rf/Coaxial Adapter, Bnc Plug-Bnc Plug | Newark Electronics |
RF/COAXIAL ADAPTER, BNC PLUG-BNC PLUG | element14 |
Adapter RF Coaxial BNC In-Series Straight Plug-Plug 50 Ohm | Amphenol RF 031-218 | RS Americas |
RF / Coaxial Adapter, BNC, Plug, BNC, Plug, Straight Adapter, 50 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-218?
Additional datasheets, footprints and schematics for 031-218 are listed on our Part Details page. You can also find images and similar parts to 031-218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-218 fall under?
The 031-218 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 031-218 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-218 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-218 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 031-218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-218 often in real-time on the comparison pages.
What if I can't find stock of 031-218?
You can fill out our help required form which you can use to request a quote for 031-218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.