Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.32
|
185
in stock
|
Buy Now | |
element14
from US$5.39
|
531
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
346
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.90
|
22
in stock
|
Buy Now | |
Avnet America
from US$3.46
|
-
|
Buy Now | |
RS Americas
from US$5.83
|
-
|
Buy Now | |
Richardson RFPD
from US$5.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack, Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
Connector Type:Inter Series Coaxial | element14 |
Bnc Tee Adapter, 1 X Jack-1 X Plug/Jack | Newark Electronics |
ADAPTOR, BNC PLUG, BNC JACK, JACK, 50OHM | Farnell |
Adapter | Transfer Multisort Elektronik |
Conn BNC Adapter F/PL/F 50Ohm T Style Gold | Avnet America |
Adapter RF Coaxial BNC Commercial In-Series Tee Jack-Plug-Jack 50 Ohm | Amphenol RF 031-208-RFX | RS Americas |
TEE ADAPTER | Richardson RFPD |
RF / Coaxial Adapter, BNC, Plug, BNC, Jack, Jack, Tee Adapter, 50 ohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 031-208-RFX?
Additional datasheets, footprints and schematics for 031-208-RFX are listed on our Part Details page. You can also find images and similar parts to 031-208-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-208-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-208-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-208-RFX fall under?
The 031-208-RFX is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 031-208-RFX when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-208-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-208-RFX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-208-RFX have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 031-208-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-208-RFX often in real-time on the comparison pages.
What if I can't find stock of 031-208-RFX?
You can fill out our help required form which you can use to request a quote for 031-208-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.