Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack, Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Adapter RF Coaxial BNC In-Series Tee Jack-Plug-Jack 50 Ohm | Amphenol RF 031-208 | RS Americas |
Bnc Tee Adapter, 1 X Plug-2 X Jack | Newark Electronics |
RF / Coaxial Adapter, BNC, Plug, BNC, Jack, Jack, Tee Adapter, 50 ohm | Avnet America |
TEE ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-208?
Additional datasheets, footprints and schematics for 031-208 are listed on our Part Details page. You can also find images and similar parts to 031-208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-208 fall under?
The 031-208 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 031-208 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-208 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-208 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-208 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 031-208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-208 often in real-time on the comparison pages.
What if I can't find stock of 031-208?
You can fill out our help required form which you can use to request a quote for 031-208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.