Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.32
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG141 RG142 RG400 |
Frequency Max | 4GHz |
Connector 50 Ohms Straight&frasl Bulkhead RG&frasl U 58 141 142 400 BNC | Amphenol RF 031-206 | RS Americas |
Rf/Coaxial, Bnc Bulkhead Jack Str 50 Ohm Clamp | Newark Electronics |
RF/COAXIAL, BNC BULKHEAD JACK STR 50 OHM CLAMP | element14 |
Conn BNC F 0Hz to 4GHz 50Ohm Solder ST Cable Mount Silver | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-206?
Additional datasheets, footprints and schematics for 031-206 are listed on our Part Details page. You can also find images and similar parts to 031-206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-206 fall under?
The 031-206 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-206 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-206 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-206 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 031-206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-206 often in real-time on the comparison pages.
What if I can't find stock of 031-206?
You can fill out our help required form which you can use to request a quote for 031-206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.