03115.9-00 Enclosures, Racks & Accessories by STEGO Elektrotechnik

FAN HEATER 400W -45+C TO +70+C 120V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$257.09

Distributor Stock
Logo for Farnell
Farnell
from US$268.88
105
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$257.09
105
in stock
Buy Now
Logo for element14
element14
from US$258.62
105
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 120V
Output Power 400W
External Height - Metric 151mm
External Width - Metric 119mm
External Depth - Metric 47mm
External Height - Imperial 5.9"
Product Range -

Alternative Descriptions

Fan Heater, 400W, -45+C To +70+C, 120V | Newark Electronics
FAN HEATER, 400W, -45+C TO +70+C, 120V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03115.9-00?

Additional datasheets, footprints and schematics for 03115.9-00 are listed on our Part Details page. You can also find images and similar parts to 03115.9-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03115.9-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03115.9-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03115.9-00 fall under?

The 03115.9-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 03115.9-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03115.9-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 03115.9-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 03115.9-00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 03115.9-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03115.9-00 often in real-time on the comparison pages.

What if I can't find stock of 03115.9-00?

You can fill out our help required form which you can use to request a quote for 03115.9-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay