Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.22
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG59, RG62, RG71, RG140, RG210 |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
| Heilind Electronics |
Rf/Coaxial Bnc Jack Str 50 Ohm Clamp/Sldr | Newark Electronics |
Conn BNC F 0Hz to 4GHz 50Ohm Solder ST Cable Mount Silver | Avnet America |
Connector, 50 Ohms, Straight, RG/U 59, 62, 71, 140, 210, BNC, Silver/Gold, Jack | Amphenol RF 031-15 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-15?
Additional datasheets, footprints and schematics for 031-15 are listed on our Part Details page. You can also find images and similar parts to 031-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-15 fall under?
The 031-15 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-15 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-15 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-15 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 031-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-15 often in real-time on the comparison pages.
What if I can't find stock of 031-15?
You can fill out our help required form which you can use to request a quote for 031-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.