03103.0-00 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

FAN HEATER, 230VAC, 150W, DIN RAIL

Status: Unknown
Series: HVL 031 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$203.97

Distributor Stock
Logo for Farnell
Farnell
from US$203.97
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$222.67
24
in stock
Buy Now
Logo for RS
RS
from US$270.27
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$348.42
-
Buy Now
Logo for element14
element14
from US$325.16
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 230V
Output Power 150W
External Height - Metric 112mm
External Width - Metric 80mm
External Depth - Metric 47mm
External Height - Imperial 4.4"
Product Range HVL 031 Series
RoHS Compliant Yes

Alternative Descriptions

STEGO Heating Blower 47x80x112mm 35 m³/h | Distrelec
Heating blower 150 W | RS
Fan Heater, 230Vac, 150W, Din Rail | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 03103.0-00?

Additional datasheets, footprints and schematics for 03103.0-00 are listed on our Part Details page. You can also find images and similar parts to 03103.0-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 03103.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03103.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 03103.0-00 fall under?

The 03103.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.

Can I view similar or alternative parts?

You can view similar parts to 03103.0-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 03103.0-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 03103.0-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 03103.0-00 have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 03103.0-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 03103.0-00 often in real-time on the comparison pages.

What if I can't find stock of 03103.0-00?

You can fill out our help required form which you can use to request a quote for 03103.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay