Status: | Unknown |
---|---|
Series: | CA-B Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.99
|
102,460
in stock
|
Buy Now | |
element14
from US$1.54
|
30,210
in stock
|
Buy Now | |
PEI-Genesis
from US$1.09
|
17,790
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
6,801
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
92
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CA-B Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 18AWG |
For Use With | ITT Cannon MIL-C-5015 Series VG / CA-Bayonet Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Body Material | Aluminium Alloy |
Contact Size | 16 |
Gender | Plug |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 031-8556-115?
Additional datasheets, footprints and schematics for 031-8556-115 are listed on our Part Details page. You can also find images and similar parts to 031-8556-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-8556-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-8556-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-8556-115 fall under?
The 031-8556-115 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-8556-115 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-8556-115 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-8556-115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-8556-115 have stock available?
Authorised distributors including Farnell, element14, PEI-Genesis, TTI Europe and Rapid Electronics have stock available or on a lead time for 031-8556-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-8556-115 often in real-time on the comparison pages.
What if I can't find stock of 031-8556-115?
You can fill out our help required form which you can use to request a quote for 031-8556-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.