Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.96
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC HD |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 75ohm |
Product Range | - |
Adapter | Transfer Multisort Elektronik |
Rf Adapter, Bnc Jack-Bnc Hd Plug, 75Ohm | Newark Electronics |
RF ADAPTER, BNC JACK-BNC HD PLUG, 75OHM | element14 |
RF / Coaxial Adapter, BNC, Jack, BNC HD, Plug, Straight Adapter, 75 ohm | Avnet America |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-70540-12G?
Additional datasheets, footprints and schematics for 031-70540-12G are listed on our Part Details page. You can also find images and similar parts to 031-70540-12G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-70540-12G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-70540-12G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-70540-12G fall under?
The 031-70540-12G is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 031-70540-12G when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-70540-12G you can contact the distributor directly for product support, shipping queries etc.
Is the 031-70540-12G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-70540-12G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 031-70540-12G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-70540-12G often in real-time on the comparison pages.
What if I can't find stock of 031-70540-12G?
You can fill out our help required form which you can use to request a quote for 031-70540-12G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.