Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | LMR-195 |
Contact Material | Beryllium Copper |
Frequency Max | 6GHz |
Rf Coaxial, Tnc Jack, 50 Ohm, Cable | Newark Electronics |
TNC Straight Crimp Jack for LMR-195 LMR-195-UF 50 Ohm | Amphenol RF 031-6823 | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-6823?
Additional datasheets, footprints and schematics for 031-6823 are listed on our Part Details page. You can also find images and similar parts to 031-6823 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-6823 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-6823 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-6823 fall under?
The 031-6823 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 031-6823 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-6823 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-6823 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-6823 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for 031-6823.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-6823 often in real-time on the comparison pages.
What if I can't find stock of 031-6823?
You can fill out our help required form which you can use to request a quote for 031-6823 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.