Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Accessory Type | Dust Cap |
---|---|
For Use With | BNC Jacks CW-123/U |
Connector Body Material | Brass Body |
Product Range | - |
Male Cap | Newark Electronics |
Coaxial/RF Cap-w/Chain BNC Protective Male Nickel forJacksandRecep Str. 75Ohms | Amphenol RF 031-6 | RS Americas |
Connector Accessories BNC 50Ohm Male Cap and Chain | Avnet America |
DUST CAP | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-6?
Additional datasheets, footprints and schematics for 031-6 are listed on our Part Details page. You can also find images and similar parts to 031-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-6 fall under?
The 031-6 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-6 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 031-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-6 often in real-time on the comparison pages.
What if I can't find stock of 031-6?
You can fill out our help required form which you can use to request a quote for 031-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.