Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.13
|
98
in stock
|
Buy Now | |
Avnet America
from US$2.72
|
165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.49
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
98
in stock
|
Buy Now | |
element14
from US$3.24
|
98
in stock
|
Buy Now | |
Heilind Electronics
from US$4.08
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.08
|
2
in stock
|
Buy Now | |
RS Americas
from US$3.09
|
-
|
Buy Now | |
TTI Europe
from US$2.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG59 RG179 RG316 |
Frequency Max | 4GHz |
RF / Coaxial Connector, BNC Coaxial, Right Angle Bulkhead Jack, Solder, 50 ohm | Avnet America |
Socket | Transfer Multisort Elektronik |
Rf/Coaxial Bnc Bulkhead Jack R/A 50 Ohm Solder | Newark Electronics |
| Heilind Electronics |
Receptacle BNC 50 Ohms Right Angle Printed Circuit Type Nickel Finish | Amphenol RF 031-5640 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5640?
Additional datasheets, footprints and schematics for 031-5640 are listed on our Part Details page. You can also find images and similar parts to 031-5640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5640 fall under?
The 031-5640 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-5640 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5640 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-5640 have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 031-5640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5640 often in real-time on the comparison pages.
What if I can't find stock of 031-5640?
You can fill out our help required form which you can use to request a quote for 031-5640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.