Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG59, RG179, RG316 |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Bulkhead Jack, Solder, 50 ohm | Avnet America |
BNC Receptacle, Straight, Receptacle, Gold, Zinc, Phosphor Bronze, Nickel | Amphenol RF 031-5493 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5493?
Additional datasheets, footprints and schematics for 031-5493 are listed on our Part Details page. You can also find images and similar parts to 031-5493 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5493 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5493 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5493 fall under?
The 031-5493 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-5493 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5493 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5493 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 031-5493 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 031-5493.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5493 often in real-time on the comparison pages.
What if I can't find stock of 031-5493?
You can fill out our help required form which you can use to request a quote for 031-5493 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.