Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
61
in stock
|
Buy Now | |
Heilind Electronics
from US$2.80
|
235
in stock
|
Buy Now | |
TTI Europe
from US$1.85
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.41
|
96
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.80
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
61
in stock
|
Buy Now | |
element14
from US$2.23
|
61
in stock
|
Buy Now | |
Rutronik
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$2.14
|
-
|
Buy Now | |
Richardson RFPD
from US$2.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
BNC STRAIGHT PCB JACK, THROUGH 0 | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb | Newark Electronics |
BNC STRAIGHT PCB CONN, 50 OHM | Rutronik |
RF / Coaxial Connector, BNC Coaxial, Straight Jack, Through Hole Vertical, 50 ohm | Avnet America |
Receptacle, BNC, 50 Ohms, Straight, Printed Circuit Type, Nickel Finish | Amphenol RF 031-5329-51RFX | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-5329-51RFX?
Additional datasheets, footprints and schematics for 031-5329-51RFX are listed on our Part Details page. You can also find images and similar parts to 031-5329-51RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-5329-51RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-5329-51RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-5329-51RFX fall under?
The 031-5329-51RFX is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 031-5329-51RFX when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-5329-51RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-5329-51RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-5329-51RFX have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Transfer Multisort Elektronik, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 031-5329-51RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-5329-51RFX often in real-time on the comparison pages.
What if I can't find stock of 031-5329-51RFX?
You can fill out our help required form which you can use to request a quote for 031-5329-51RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.