Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.83
|
51
in stock
|
Buy Now | |
Heilind Electronics
from US$6.03
|
2,868
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.03
|
860
in stock
|
Buy Now | |
RS Americas
from US$4.81
|
494
in stock
|
Buy Now | |
Powell Electronics
from US$5.34
|
482
in stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
51
in stock
|
Buy Now | |
element14
from US$4.94
|
51
in stock
|
Buy Now | |
PEI-Genesis
from US$2.31
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.99
|
1
in stock
|
Buy Now | |
RS
from US$3.17
|
-
|
Buy Now | |
Richardson RFPD
from US$4.79
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG55 RG58 RG141 RG142 RG223 RG400 |
Frequency Max | 4GHz |
UG-88C/U | Heilind Electronics |
Connector 50 Ohms Straight RG&frasl U 55 58 141 142 223 400 BNC Silver | Amphenol RF 031-202 | RS Americas |
Rf/Coaxial Bnc Plug Str 50 Ohm Clamp/Sldr | Newark Electronics |
BNC Straight Clamp Plug | PEI-Genesis |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 50 ohm | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-202?
Additional datasheets, footprints and schematics for 031-202 are listed on our Part Details page. You can also find images and similar parts to 031-202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-202 fall under?
The 031-202 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-202 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-202 you can contact the distributor directly for product support, shipping queries etc.
Is the 031-202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-202 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Powell Electronics and Newark Electronics have stock available or on a lead time for 031-202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-202 often in real-time on the comparison pages.
What if I can't find stock of 031-202?
You can fill out our help required form which you can use to request a quote for 031-202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.