Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.14
|
95
in stock
|
Buy Now | |
RS Americas
from US$2.62
|
672
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
203
in stock
|
Buy Now | |
element14
from US$2.48
|
203
in stock
|
Buy Now | |
Farnell
from US$3.20
|
203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
137
in stock
|
Buy Now | |
Heilind Electronics
from US$3.12
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
Richardson RFPD
from US$2.40
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG141 RG142 RG400 |
Contact Material | Brass |
Connector 50 Ohms Straight RG&frasl U 58 141 142A BNC Silver&frasl Gold | Amphenol RF 031-2-RFX | RS Americas |
Rf/Coaxial Bnc Plug Str 50 Ohm Clamp/Sldr | Newark Electronics |
Plug | Transfer Multisort Elektronik |
BNC Terminator Plug, 50 Ohm | RS |
BNC STRAIGHT CRIMP JACK FOR RG 58 | Heilind Electronics |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 50 ohm, RG58, RG141, RG142, RG400 | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 031-2-RFX?
Additional datasheets, footprints and schematics for 031-2-RFX are listed on our Part Details page. You can also find images and similar parts to 031-2-RFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 031-2-RFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 031-2-RFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 031-2-RFX fall under?
The 031-2-RFX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 031-2-RFX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 031-2-RFX you can contact the distributor directly for product support, shipping queries etc.
Is the 031-2-RFX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 031-2-RFX have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 031-2-RFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 031-2-RFX often in real-time on the comparison pages.
What if I can't find stock of 031-2-RFX?
You can fill out our help required form which you can use to request a quote for 031-2-RFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.